Dual Comparator IC, 18V, 1.3us, TSSOP, Surface Mount Product overview: LM293PT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293PT can be used for catalog matching and distributor lookup.
LM293 - Amplifiers and Comparators-AMPLI
DUAL COMPARATOR, 1.3US, TSSOP-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
IC VOLT COMPARATOR DUAL 8-TSSOP
Analog Comparators Lo-Pwr Dual Voltage
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM293PT | LM293PT | 24AC4905 | LM293PT | LM293PT | LM293PT |
| Product Name | Dual SMD 18V TSSOP Linear Comparator IC | Dual Comparator, 1.3Us, Tssop-8; Comparator Type Stmicroelectronics | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | ||||
| Power Dissipation (PD) | 625 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; TSSOP8 | TSSOP | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |