STMicroelectronics, Inc. Linear - Linear - Comparators - LM293N LM293N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 82833-LM293N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM293 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75393P(FA200); TA75393P; TA75393P(5); TA75393P(5,FA200) ; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 82833-LM293N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM293 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75393P(FA200); TA75393P; TA75393P(5); TA75393P(5,FA200) ; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM293N - LM293N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293N
LM293N
Linear - Linear - Comparators - LM293N LM293N
Manufacturer: STMicroelectronics Win Source Part Number: 82833-LM293N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM293 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75393P(FA200); TA75393P; TA75393P(5); TA75393P(5,FA200) ; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 82833-LM293N
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM293
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TA75393P(FA200); TA75393P; TA75393P(5); TA75393P(5,FA200) ;
Introduction Date: July 02, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Comparators - 497-1567-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1567-5-ND
Comparators 497-1567-5-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DIP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM293N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM293N
Integrated Circuits (ICs) - Linear - Comparators LM293N
IC COMPARATOR 2 GEN PUR 8DIP

IC COMPARATOR 2 GEN PUR 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM293N 497-1567-5-ND LM293N
Product Name Linear - Linear - Comparators - LM293N Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details