Dual Comparator IC, DIP, 1V-36V Supply, 1.3us Response Product overview: LM293N from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293N can be used for catalog matching and distributor lookup.
+⁄- 18 or 36 V Supply Voltage, 1 mA (Typ.) Supply Current, Low Power Dual Voltage Comparators
IC COMPARATOR LP DUAL 8-DIP
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DIP
| ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM293N | 70013577 | LM293N | LM293N |
| Product Name | Dual 1V 36V DIP Linear Comparator IC | COMPARATOR; VOLTAGE COMPARATOR; +/- 18 OR 36V; 1 MA (TYP.) SUPPLY; +/-36V; 1250M | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 28 volts | 1 to 18 volts | ||
| Power Dissipation (PD) | 1250 milliwatts | 1250 milliwatts | ||
| Operating Temperature | -40 C (-40 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Rail/Tube | DIP | DIP; 8-DIP (0.300\", 7.62mm) |