STMicroelectronics, Inc. Linear - Linear - Comparators - LM293AN LM293AN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1053577-LM293AN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: TTL, DTL, ECL, MOS, CMOS Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM393P; LM193AN; LA6393D-E; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1053577-LM293AN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: TTL, DTL, ECL, MOS, CMOS Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM393P; LM193AN; LA6393D-E; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM293AN - 1053577-LM293AN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293AN
1053577-LM293AN
Linear - Linear - Comparators - LM293AN 1053577-LM293AN
Manufacturer: STMicroelectronics Win Source Part Number: 1053577-LM293AN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: TTL, DTL, ECL, MOS, CMOS Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM393P; LM193AN; LA6393D-E; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1053577-LM293AN
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: TTL, DTL, ECL, MOS, CMOS
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM393P; LM193AN; LA6393D-E;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Linear Comparator IC
692-LM293AN
Low-Power Dual Linear Comparator IC 692-LM293AN
Low power dual voltage comparator Product overview: LM293AN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293AN can be used for catalog matching and distributor lookup.

Low power dual voltage comparator Product overview: LM293AN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM293AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM293AN
Comparators LM293AN
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 8-DIP

Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 8-DIP

Buy Now Datasheet
Linear - Comparators - LM293AN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM293AN
Linear - Comparators LM293AN
IC COMP DUAL LOW POWER 8DIP

IC COMP DUAL LOW POWER 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1053577-LM293AN 692-LM293AN LM293AN LM293AN
Product Name Linear - Linear - Comparators - LM293AN Low-Power Dual Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
VOS 2 millivolts 2 millivolts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data