STMicroelectronics, Inc. Ldo Voltage Regulator, 5V, 0.1A, To-290-3; Output Type Stmicroelectronics LM2931AZ50R

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-290-3; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-290-3; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, To-290-3; Output Type Stmicroelectronics - 89K1305 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-290-3; Output Type Stmicroelectronics
89K1305
Ldo Voltage Regulator, 5V, 0.1A, To-290-3; Output Type Stmicroelectronics 89K1305
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-290-3; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-290-3; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 14V To 14V, 250Mv Dropout, 5Vout, 100Maout, To-92-3 Rohs Compliant Stmicroelectronics - 33R0198 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 14V To 14V, 250Mv Dropout, 5Vout, 100Maout, To-92-3 Rohs Compliant Stmicroelectronics
33R0198
Fixed Ldo Voltage Regulator, 14V To 14V, 250Mv Dropout, 5Vout, 100Maout, To-92-3 Rohs Compliant Stmicroelectronics 33R0198
Fixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 89K1305 33R0198
Product Name Ldo Voltage Regulator, 5V, 0.1A, To-290-3; Output Type Stmicroelectronics Fixed Ldo Voltage Regulator, 14V To 14V, 250Mv Dropout, 5Vout, 100Maout, To-92-3 Rohs Compliant Stmicroelectronics
Input Voltage 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details