STMicroelectronics, Inc. To 251 Dpak Au/low Drop Volt Reg; Output Type Stmicroelectronics LM2931ADT50R

Description
TO 251 DPAK AU/LOW DROP VOLT REG; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
TO 251 DPAK AU/LOW DROP VOLT REG; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
To 251 Dpak Au/low Drop Volt Reg; Output Type Stmicroelectronics - 51AC9146 - Newark, An Avnet Company
Chicago, IL, United States
To 251 Dpak Au/low Drop Volt Reg; Output Type Stmicroelectronics
51AC9146
To 251 Dpak Au/low Drop Volt Reg; Output Type Stmicroelectronics 51AC9146
TO 251 DPAK AU/LOW DROP VOLT REG; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

TO 251 DPAK AU/LOW DROP VOLT REG; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9146
Product Name To 251 Dpak Au/low Drop Volt Reg; Output Type Stmicroelectronics
Input Voltage 26 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details