STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LM2931AD50R

Description
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 5V, 0.1A from STMicroelectronics is designed for low noise and low power applications, making it suitable for battery-powered systems. It operates within a temperature range of -40 to 125 °C and features a very low dropout voltage of 90 mV at a 10 mA load. The device has a low quiescent current of 2.5 mA at a 100 mA load and can output a maximum current of 100 mA. It includes internal current and thermal limiting, as well as load dump protection up to 60 V and reverse transient protection up to -50 V. The product is AEC-Q100 qualified for automotive applications and is available in multiple package types, including DPAK, SO-8, and TO-92.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 5V, 0.1A from STMicroelectronics is designed for low noise and low power applications, making it suitable for battery-powered systems. It operates within a temperature range of -40 to 125 °C and features a very low dropout voltage of 90 mV at a 10 mA load. The device has a low quiescent current of 2.5 mA at a 100 mA load and can output a maximum current of 100 mA. It includes internal current and thermal limiting, as well as load dump protection up to 60 V and reverse transient protection up to -50 V. The product is AEC-Q100 qualified for automotive applications and is available in multiple package types, including DPAK, SO-8, and TO-92.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0631 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0631
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0631
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics - 45Y5407 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics
45Y5407
Ldo Voltage Regulator, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics 45Y5407
LDO VOLTAGE REGULATOR, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:-; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:-; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0631 45Y5407
Product Name Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Voltage Regulator, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics
Input Voltage 26 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details