STMicroelectronics, Inc. So 8/a°/very Low Drop Voltage Regulator; Output Type Stmicroelectronics LM2931AD33R

Description
SO 8/A°/VERY LOW DROP VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
Datasheet
Description
SO 8/A°/VERY LOW DROP VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
So 8/a°/very Low Drop Voltage Regulator; Output Type Stmicroelectronics - 51AC9147 - Newark, An Avnet Company
Chicago, IL, United States
So 8/a°/very Low Drop Voltage Regulator; Output Type Stmicroelectronics
51AC9147
So 8/a°/very Low Drop Voltage Regulator; Output Type Stmicroelectronics 51AC9147
SO 8/A°/VERY LOW DROP VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes

SO 8/A°/VERY LOW DROP VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9147
Product Name So 8/a°/very Low Drop Voltage Regulator; Output Type Stmicroelectronics
Input Voltage 26 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details