Manufacturer: STMicroelectronics
Win Source Part Number: 1198252-LM2904YST
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM2904
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-MiniSO
Output Current per Channel: 40mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Alternative Parts (Cross-Reference): LM358ST; LM358ST-E2; LM258DMR2;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 1.1MHz GBW, 700uA, 15V, MSOP, Bipolar Product overview: LM2904YST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 700uA, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 700uA, 15V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904YST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps LP Bipolar Op-Amp 100dB 1.1MHz
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
MSOP 8/A°/DUAL.OP-AMPLIFI
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1198252-LM2904YST | 687-LM2904YST | 497-10219-6-ND | LM2904YST | LM2904YST | LM2904YST | LM2904YST | 51AC9144 | LM2904YST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904YST | 1.1MHz 700uA 15V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Msop 8/a°/dual.op-Amplifier; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||
| GBW | 1.1 MHz | 0.7000 MHz | 0.7000 MHz | ||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs |