Manufacturer: STMicroelectronics
Win Source Part Number: 141513-LM2904YDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM2904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): CA0358M96; LM2904QD; OPA2137UA/2K5E4 ; LM358FJ-E2;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 1.1MHz BW, 15V Dual Supply, SO Package Product overview: LM2904YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904YDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
Operational Amplifiers - Op Amps LP Bipolar Op-Amp 100dB 1.1MHz
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, AEC-Q100, 1.1MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 141513-LM2904YDT | 151350 | 687-LM2904YDT | 497-10217-2-ND | LM2904YDT | LM2904YDT | LM2904YDT | LM2904YDT | LM2904YDT | 51AC9142 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904YDT | Op Amps | Dual 1.1MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, Aec-Q100, 1.1Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics |
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 volts | 3 volts | ||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||
| GBW | 1.1 MHz | 0.7000 MHz | 0.7000 MHz |