Win Source Part Number: 1069931-LM2904WHYST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Single-Ended
Amplifier Type: General Purpose
Slew Rate: 0.6V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Current - Supply: 700µA
Current - Output / Channel: 40 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): LM2904BQDGKRQ1; LM258WDT; LM258WYDT; LM358YDT; NCV2904VDR2G; TL322CDR; MCP6002-I/SN;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16709-6,497-1670
Base Product Number: LM2904
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
Dual general purpose operational amplifier Product overview: LM2904WHYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904WHYST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 1.1MHZ, -40 TO 150DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps Dual general purpose operational amplifier
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
IC OPAMP GP 1.1MHZ 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1069931-LM2904WHYST | 687-LM2904WHYST | 497-16709-6-ND | LM2904WHYST | 69AH0629 | LM2904WHYST | LM2904WHYST | 761-LM2904WHYST | LM2904WHYST |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.1Mhz, -40 To 150Deg C Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1.1MHZ 8-SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | |||||||
| IBIAS | 0.0200 µA | 0.0200 µA | |||||||
| GBW | 1.1 MHz | 1.1 MHz | |||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs |