STMicroelectronics, Inc. Dual SMD 1.1MHz 30V Operational Amplifier IC LM2904WHYDT

Description
Dual Op Amp, 1.1MHz GBW, 30V, SOIC, Surface Mount Product overview: LM2904WHYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904WHYDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.1MHz GBW, 30V, SOIC, Surface Mount Product overview: LM2904WHYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904WHYDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 1.1MHz 30V Operational Amplifier IC
687-LM2904WHYDT
Dual SMD 1.1MHz 30V Operational Amplifier IC 687-LM2904WHYDT
Dual Op Amp, 1.1MHz GBW, 30V, SOIC, Surface Mount Product overview: LM2904WHYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904WHYDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz GBW, 30V, SOIC, Surface Mount Product overview: LM2904WHYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904WHYDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT - 018971-LM2904WHYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT
018971-LM2904WHYDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT 018971-LM2904WHYDT
Manufacturer: STMicroelectronics Win Source Part Number: 018971-LM2904WHYDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V Operating Supply Current: 700μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.1MHz Alternative Parts (Cross-Reference): LP2904DR; LM2904WHYD; LM2904WHDT; LM2904WHYDT; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018971-LM2904WHYDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V
Operating Supply Current: 700μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LP2904DR; LM2904WHYD; LM2904WHDT; LM2904WHYDT;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11966-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11966-2-ND
Instrumentation, Op Amps, Buffer Amps 497-11966-2-ND
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11966-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11966-6-ND
Instrumentation, Op Amps, Buffer Amps 497-11966-6-ND
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11966-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11966-1-ND
Instrumentation, Op Amps, Buffer Amps 497-11966-1-ND
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904WHYDT
Instrumentation, OP Amps, Buffer Amps LM2904WHYDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904WHYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904WHYDT
Integrated Circuits (ICs) - Linear - Amplifiers LM2904WHYDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - LM2904WHYDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2904WHYDT
Operational Amplifier/Comparator >> Operational Amplifier LM2904WHYDT
20nA Dual 1.1MHz SO-8 Operational Amplifier ROHS

20nA Dual 1.1MHz SO-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904WHYDT
Operational Amplifiers - Op Amps LM2904WHYDT
Operational Amplifiers - Op Amps Dual general purpose operational amplifier

Operational Amplifiers - Op Amps Dual general purpose operational amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904WHYDT
Instrumentation, OP Amps, Buffer Amps LM2904WHYDT
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904WHYDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904WHYDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM2904WHYDT 018971-LM2904WHYDT 497-11966-2-ND LM2904WHYDT LM2904WHYDT LM2904WHYDT LM2904WHYDT LM2904WHYDT LM2904WHYDT
Product Name Dual SMD 1.1MHz 30V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904WHYDT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 30 volts 3 to 30 volts 3 volts 30 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Bandwidth 1.1 MHz 1.1 MHz
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 0.0300 MHz
View Details
Op Amps - 2448617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details