Manufacturer: STMicroelectronics
Win Source Part Number: 1053519-LM2904WDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V
Operating Supply Current: 700μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
Low Power Dual Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low Power
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1053519-LM2904WDT | 497-16182-2-ND | LM2904WDT | LM2904WDT | LM2904WDT | LM2904WDT | LM2904WDT | LM2904WDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904WDT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 30 volts | 3 volts | 3 volts | |||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz |