STMicroelectronics, Inc. Dual 1.1MHz 15V SOIC Operational Amplifier IC LM2904DT

Description
Dual Op Amp, 1.1MHz BW, 15V, 8-Pin SOIC, General Purpose Product overview: LM2904DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.1MHz BW, 15V, 8-Pin SOIC, General Purpose Product overview: LM2904DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.1MHz 15V SOIC Operational Amplifier IC
687-LM2904DT
Dual 1.1MHz 15V SOIC Operational Amplifier IC 687-LM2904DT
Dual Op Amp, 1.1MHz BW, 15V, 8-Pin SOIC, General Purpose Product overview: LM2904DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 15V, 8-Pin SOIC, General Purpose Product overview: LM2904DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-1561-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1561-1-ND
Instrumentation, Op Amps, Buffer Amps 497-1561-1-ND
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1561-2-ND
Instrumentation, Op Amps, Buffer Amps 497-1561-2-ND
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1561-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1561-6-ND
Instrumentation, Op Amps, Buffer Amps 497-1561-6-ND
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Op Amps - 7140767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140767
Op Amps 7140767
STMicroelectronics LM2904DT

STMicroelectronics LM2904DT

Supplier's Site
Op Amps - 7140767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140767P
Op Amps 7140767P
STMicroelectronics LM2904DT

STMicroelectronics LM2904DT

Supplier's Site
Op Amps - 1785161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785161
Op Amps 1785161
STMicroelectronics LM2904DT

STMicroelectronics LM2904DT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DT - 018956-LM2904DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DT
018956-LM2904DT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DT 018956-LM2904DT
Manufacturer: STMicroelectronics Win Source Part Number: 018956-LM2904DT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Family Name: LM2904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.1MHz Alternative Parts (Cross-Reference): LM2904YD; LM2904AYD; LM2904YDT; LM2904WYDT; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Sensing & Instrumentation, Signal Processing, Automotive, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 018956-LM2904DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM2904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LM2904YD; LM2904AYD; LM2904YDT; LM2904WYDT;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Sensing & Instrumentation, Signal Processing, Automotive, Industrial

Buy Now Datasheet
 - LM2904DT - Rochester Electronics
Newburyport, MA, United States
LM2904 - Amplifiers and Comparators-AMPLI

LM2904 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904DT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904DT
Instrumentation, OP Amps, Buffer Amps LM2904DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics - 95M9029 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics
95M9029
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics 95M9029
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Dual, 32V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics - 04X6359 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 32V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics
04X6359
Op Amp, Dual, 32V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics 04X6359
OP AMP, DUAL, 32V, 1.1MHZ, 0.6V/US, 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL, 32V, 1.1MHZ, 0.6V/US, 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1.1Mhz, 0.6V/us, Soic-8, Full Reel; No. Of Amplifiers Stmicroelectronics - 56P8088 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.1Mhz, 0.6V/us, Soic-8, Full Reel; No. Of Amplifiers Stmicroelectronics
56P8088
Op Amp, 1.1Mhz, 0.6V/us, Soic-8, Full Reel; No. Of Amplifiers Stmicroelectronics 56P8088
OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2904DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904DT
Instrumentation, OP Amps, Buffer Amps LM2904DT
General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904DT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904DT
Integrated Circuits (ICs) - Linear - Amplifiers LM2904DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - LM2904DT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2904DT
Operational Amplifier/Comparator >> Operational Amplifier LM2904DT
20nA Dual 700kHz SOIC-8 Operational Amplifier ROHS

20nA Dual 700kHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM2904DT 497-1561-1-ND 7140767 7140767P 018956-LM2904DT LM2904DT LM2904DT 95M9029 04X6359 LM2904DT LM2904DT LM2904DT LM2904DT
Product Name Dual 1.1MHz 15V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DT Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics Op Amp, Dual, 32V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 volts 3 to 30 volts 30 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs
Bandwidth 1.1 MHz 1.1 MHz 1.1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA - 929596-5962-8954303PA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers