The LM2904BYST is a dual operational amplifier designed for automotive and industrial applications, featuring AEC-Q100 qualification. It operates with a supply voltage of up to 36 V and has a low supply current that remains consistent regardless of the supply voltage. The amplifier offers a large DC voltage gain of 100 dB and a wide bandwidth of 1.2 MHz at unity gain, making it suitable for various signal processing tasks. Its input common-mode voltage range includes the negative rail, allowing for versatile circuit configurations. The device also boasts low input bias and offset currents, enhancing its performance in precision applications. The LM2904BYST is available in a MiniSO8 package, facilitating integration into compact designs.
LM2904 - General Purpose Dual Bipolar Amplifiers
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
OPAMP, 1.2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
| Rochester Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904BYST | 497-LM2904BYSTCT-ND | 2318082 | LM2904BYST | LM2904BYST | 69AJ0440 | LM2904BYST | LM2904BYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.2Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MiniSO | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | |||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |