STMicroelectronics Linear - Linear - Comparators - LM2903YST LM2903YST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778884-LM2903YST Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, DTL, ECL, TTL Number of Elements: 2 Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MiniSO Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 250nA @ 5V Alternative Parts (Cross-Reference): BA2903YFVM-MGTR; BA2903HFVM-CTR; LM393ST; BA2903HFVM-C; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778884-LM2903YST Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, DTL, ECL, TTL Number of Elements: 2 Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MiniSO Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 250nA @ 5V Alternative Parts (Cross-Reference): BA2903YFVM-MGTR; BA2903HFVM-CTR; LM393ST; BA2903HFVM-C; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903YST - 778884-LM2903YST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903YST
778884-LM2903YST
Linear - Linear - Comparators - LM2903YST 778884-LM2903YST
Manufacturer: STMicroelectronics Win Source Part Number: 778884-LM2903YST Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, DTL, ECL, TTL Number of Elements: 2 Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MiniSO Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 250nA @ 5V Alternative Parts (Cross-Reference): BA2903YFVM-MGTR; BA2903HFVM-CTR; LM393ST; BA2903HFVM-C; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778884-LM2903YST
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, DTL, ECL, TTL
Number of Elements: 2
Current - Output (Typ): 16mA @ 5V
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MiniSO
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 7mV @ 5V
Current - Input Bias (Maximum): 250nA @ 5V
Alternative Parts (Cross-Reference): BA2903YFVM-MGTR; BA2903HFVM-CTR; LM393ST; BA2903HFVM-C;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 778884-LM2903YST
Product Name Linear - Linear - Comparators - LM2903YST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details