Low power dual voltage comparator Product overview: LM2903YQ3T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903YQ3T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356111-LM2903YQ3T
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Base Product Number: LM2903
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector, Rail-to-Rail
Current - Quiescent (Max): 2.5mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1 V ~ 18V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
LOW POWER DUAL VOLTAGE COMPARATO
Analog Comparators Low power dual voltage comparator
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 8-DFN (2x2)
COMPARATOR, DFN-8, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903YQ3T | 1356111-LM2903YQ3T | LM2903YQ3T | LM2903YQ3T | LM2903YQ3T | 47AK6616 |
| Product Name | Low-Power Dual Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Analog Comparators | Comparators | Comparator, Dfn-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Single-Supply | |||||
| VOS | 7 millivolts | 7 millivolts |