Dual Comparator IC, 18V, 2Ch, TSSOP, TTL Out, 1.3us Product overview: LM2903YPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903YPT can be used for catalog matching and distributor lookup.
Analog Comparators LP Dual Comparator 2V to 26V 25nA
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
TSSOP 8/LOW POWER DUAL OP-AMP; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:500ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC VOLT COMPARATOR DUAL 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903YPT | 1891852 | 1891955P | LM2903YPT | LM2903YPT | 51AC9138 | LM2903YPT |
| Product Name | Dual 18V TSSOP Linear Comparator IC | Comparators | Comparators | Analog Comparators | Comparators | Tssop 8/low Power Dual Op-Amp; Comparator Type Stmicroelectronics | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP |