LM2903 - Low Offset Dual Bipolar Voltage Comps
Dual Comparator IC, 36V, 2.5mA Quiescent, TSSOP, SM Product overview: LM2903WYPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 2.5mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, 2.5mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903WYPT can be used for catalog matching and distributor lookup.
Analog Comparators LP Dual Voltage 2V to 36V, 1V to 18V
Comparator General Purpose CMOS, DTL, ECL, TTL 8-TSSOP
IC VOLT COMPARATOR DUAL 8TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2903WYPT | 692-LM2903WYPT | LM2903WYPT | LM2903WYPT | LM2903WYPT |
| Product Name | Dual 36V 2.5mA TSSOP Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| Standards | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | Cut Tape | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Active | ||||
| RoHS Compliant | RoHS | RoHS |