STMicroelectronics Linear - Linear - Comparators - LM2903WYPT LM2903WYPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 877279-LM2903WYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, DTL, ECL, TTL 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14378-6, -497-14378-6, 497-14378-2, 497-14378-1, -497-14378-2, -497-14378-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 877279-LM2903WYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, DTL, ECL, TTL 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14378-6, -497-14378-6, 497-14378-2, 497-14378-1, -497-14378-2, -497-14378-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903WYPT - 877279-LM2903WYPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903WYPT
877279-LM2903WYPT
Linear - Linear - Comparators - LM2903WYPT 877279-LM2903WYPT
Manufacturer: STMicroelectronics Win Source Part Number: 877279-LM2903WYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, DTL, ECL, TTL 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14378-6, -497-14378-6, 497-14378-2, 497-14378-1, -497-14378-2, -497-14378-1

Manufacturer: STMicroelectronics
Win Source Part Number: 877279-LM2903WYPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, DTL, ECL, TTL 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14378-6, -497-14378-6, 497-14378-2, 497-14378-1, -497-14378-2, -497-14378-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 877279-LM2903WYPT
Product Name Linear - Linear - Comparators - LM2903WYPT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details