Dual Voltage Comparator, 2-Ch, 36V, SO, TTL Out, 1.3us Product overview: LM2903WDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903WDT can be used for catalog matching and distributor lookup.
LM2903WDT - Low Power Dual Voltage Comparator
Analog Comparators 0.4mA Low Power 25nA 250mV Comp
COMPARATOR, SOIC-8, -40 TO 125DEG C ROHS COMPLIANT: YES
Comparator Dual ±18V/36V 8-Pin SO N T/R
IC VOLT COMPARATOR DUAL 8-SOIC
Comparator Differential CMOS, DTL, ECL, Open-Collector, TTL 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903WDT | LM2903WDT | LM2903WDT | 47AK6615 | 761-LM2903WDT | LM2903WDT | LM2903WDT |
| Product Name | Dual 36V Linear Comparator IC | Analog Comparators | Comparator, Soic-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Comparator Dual ±18V/36V 8-Pin SO N T/R | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS |