STMicroelectronics, Inc. Linear - Linear - Comparators - LM2903Q2T LM2903Q2T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 126577-LM2903Q2T Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 126577-LM2903Q2T Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903Q2T - LM2903Q2T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903Q2T
LM2903Q2T
Linear - Linear - Comparators - LM2903Q2T LM2903Q2T
Manufacturer: STMicroelectronics Win Source Part Number: 126577-LM2903Q2T Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 126577-LM2903Q2T
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 497-13503-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13503-6-ND
Comparators 497-13503-6-ND
Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)

Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)

Buy Now Datasheet
Comparators - 497-13503-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13503-1-ND
Comparators 497-13503-1-ND
Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)

Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)

Buy Now Datasheet
Comparators - 497-13503-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13503-2-ND
Comparators 497-13503-2-ND
Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)

Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903Q2T
Integrated Circuits (ICs) - Linear - Comparators LM2903Q2T
IC COMPARATOR 2 DIFF 8DFN

IC COMPARATOR 2 DIFF 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2903Q2T 497-13503-6-ND LM2903Q2T
Product Name Linear - Linear - Comparators - LM2903Q2T Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details