Dual Comparator IC, 36V, 2.5mA, 13us, DFN, SM Product overview: LM2903Q2T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 2.5mA, DFN. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, 2.5mA, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903Q2T can be used for catalog matching and distributor lookup.
IC COMPARATOR DIFF DFN8
LOW POWER COMPARATOR, DUAL, 1.3US, DFN-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:DFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Analog Comparators Dual LP Comparator 25nA 250mV 4mA
Comparator Differential CMOS, DTL, ECL, TTL 8-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM2903Q2T | LM2903Q2T | 45AC7208 | LM2903Q2T | LM2903Q2T |
| Product Name | Dual 36V 2.5mA DFN Linear Comparator IC | Linear - Comparators | Low Power Comparator, Dual, 1.3Us, Dfn-8; Comparator Type Stmicroelectronics | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | DFN | 8-UFDFN Exposed Pad |