Low power dual voltage comparator Product overview: LM2903HYPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903HYPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1323525-LM2903HYPT
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 4,000
Mounting: Surface Mount
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16667-6,497-1666
Base Product Number: LM2903
RoHS Status: ROHS3 Compliant
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
COMPARATOR, -40 TO 150DEG C, TSSOP-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Analog Comparators Low power dual voltage comparator
IC COMPAR DUAL LOW PWR 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM2903HYPT | 1323525-LM2903HYPT | LM2903HYPT | 25AH9759 | LM2903HYPT | LM2903HYPT |
| Product Name | Low-Power Dual Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparator, -40 To 150Deg C, Tssop-8; Comparator Type Stmicroelectronics | Analog Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Features | Single-Supply | |||||
| VOS | 7 millivolts | 7 millivolts | ||||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |