The LM2903HYDT is a low-power dual voltage comparator designed for operation from a single supply voltage ranging from 2 V to 36 V, or from dual supplies of ±1 V to ±18 V. It features a very low supply current of 0.4 mA, which is independent of the supply voltage, making it efficient for battery-powered applications. The device has a low input bias current of 25 nA and a low input offset current of ±5 nA, ensuring high accuracy in voltage comparisons. The input common-mode voltage range includes ground, allowing for versatile application in various circuits. It also supports a differential input voltage range equal to the supply voltage, with TTL, DTL, ECL, MOS, and CMOS compatible outputs. The LM2903HYDT is available in an SO8 package and is qualified for automotive applications, with an operating temperature range of -40 °C to 150 °C. This product is suitable for engineers looking for reliable and efficient comparators for their designs.
LM2903 - Amplifiers and Comparators-AMPLI
Low power dual voltage comparator Product overview: LM2903HYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903HYDT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
COMPARATOR, SOIC-8, -40 TO 150DEG C ROHS COMPLIANT: YES
IC COMPARATOR DUAL LP 8-SOIC
Analog Comparators Low power dual voltage comparator
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2903HYDT | 692-LM2903HYDT | LM2903HYDT | 47AK6613 | LM2903HYDT | LM2903HYDT |
| Product Name | Low-Power Dual Linear Comparator IC | Comparators | Comparator, Soic-8, -40 To 150Deg C Rohs Compliant Stmicroelectronics | Linear - Comparators | Analog Comparators | |
| Standards | RoHS | |||||
| Package Type | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Life Cycle Stage | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |