The LM2903HD is a low power dual voltage comparator designed for operation from a single supply voltage ranging from +2V to +36V or dual supplies of ±1V to ±18V. It features a very low supply current of 0.4mA, which remains consistent regardless of the supply voltage, making it efficient for battery-operated applications. The device has a low input bias current of 25nA and a low input offset current of ±5nA, ensuring accurate performance. The input common-mode voltage range includes ground, allowing for versatile application in various circuits. The output saturation voltage is low at 250mV (typical) when sourcing 4mA, which is beneficial for interfacing with other logic families such as TTL, DTL, ECL, MOS, and CMOS. The LM2903HD is rated for a wide operating temperature range of -40°C to +150°C, making it suitable for harsh environments. This comparator is packaged in a small outline (SO-8) format, which is advantageous for space-constrained designs. Overall, the LM2903HD is a reliable choice for engineers seeking a low power, versatile comparator for their projects.
Dual Comparator IC, 2Ch, 18V, 1.3us, SO, Surface Mount Product overview: LM2903HD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903HD can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
IC COMPARATOR DUAL LOW PWR SO-8
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903HD | LM2903HD | LM2903HD |
| Product Name | Dual SMD 18V Linear Comparator IC | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 36 volts | ||
| Power Dissipation (PD) | 710 milliwatts |