STMicroelectronics, Inc. Comparators LM2903DT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1559-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1559-6-ND
Comparators 497-1559-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Comparators - 497-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1559-2-ND
Comparators 497-1559-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Comparators - 497-1559-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1559-1-ND
Comparators 497-1559-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits(ICs) - LM2903DT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM2903DT
Integrated Circuits(ICs) LM2903DT
Manufacturer: STMicroelectronics Win Source Part Number: 018939-LM2903DT Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel(TR) Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply, Single/Dual (±): 2 V ~ 36 V, ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Alternative Parts (Cross-Reference): LM2903AS-13; LM2903S-13; Introduction Date: April 26, 2000 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 018939-LM2903DT
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel(TR)
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM2903
Alternative Parts (Cross-Reference): LM2903AS-13; LM2903S-13;
Introduction Date: April 26, 2000
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903DT
Integrated Circuits (ICs) - Linear - Comparators LM2903DT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-1559-6-ND LM2903DT LM2903DT
Product Name Comparators Integrated Circuits(ICs) Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
CD54HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8685701RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
2 suppliers
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details