Manufacturer: STMicroelectronics
Win Source Part Number: 1053493-LM2902YPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): LM2902PT; LM2902WYPT; LM2902YPT; LM2902PT;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
4-Ch Op Amp, 1.3MHz GBW, 15V-30V, TSSOP, Bipolar Product overview: LM2902YPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902YPT can be used for catalog matching and distributor lookup.
LM2902YPT - Amplifiers and Comparators-AMPLI
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
OPAMP, 1.3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1053493-LM2902YPT | 497-10214-6-ND | 687-LM2902YPT | LM2902YPT | 1891949P | 1891850 | LM2902YPT | LM2902YPT | LM2902YPT | LM2902YPT | LM2902YPT | 69AH0627 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902YPT | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 15V 30V TSSOP Operational Amplifier IC | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 volts | 3 volts | ||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz |