STMicroelectronics, Inc. 1.3MHz SOIC Operational Amplifier IC LM2902YDT

Description
4-Ch Op Amp, 1.3MHz GBW, 20nA Ib, SOIC, SM Product overview: LM2902YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902YDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Op Amp, 1.3MHz GBW, 20nA Ib, SOIC, SM Product overview: LM2902YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902YDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3MHz SOIC Operational Amplifier IC - 687-LM2902YDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3MHz SOIC Operational Amplifier IC
687-LM2902YDT
1.3MHz SOIC Operational Amplifier IC 687-LM2902YDT
4-Ch Op Amp, 1.3MHz GBW, 20nA Ib, SOIC, SM Product overview: LM2902YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902YDT can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1.3MHz GBW, 20nA Ib, SOIC, SM Product overview: LM2902YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902YDT can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM2902YDT - Rochester Electronics
Newburyport, MA, United States
LM2902 - Amplifiers and Comparators-AMPLI

LM2902 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Op Amps - 7147399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147399
Op Amps 7147399
STMicroelectronics LM2902YDT

STMicroelectronics LM2902YDT

Supplier's Site
Op Amps - 7147399P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147399P
Op Amps 7147399P
STMicroelectronics LM2902YDT

STMicroelectronics LM2902YDT

Supplier's Site
Op Amps - 1686883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1686883
Op Amps 1686883
STMicroelectronics LM2902YDT

STMicroelectronics LM2902YDT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902YDT - 038323-LM2902YDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902YDT
038323-LM2902YDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902YDT 038323-LM2902YDT
Manufacturer: STMicroelectronics Win Source Part Number: 038323-LM2902YDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038323-LM2902YDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10213-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10213-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10213-6-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10213-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10213-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10213-1-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10213-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10213-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10213-2-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902YDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902YDT
Instrumentation, OP Amps, Buffer Amps LM2902YDT
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902YDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902YDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902YDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902YDT
Operational Amplifiers - Op Amps LM2902YDT
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES

Operational Amplifiers - Op Amps CONDITIONING & INTERFACES

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902YDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902YDT
Integrated Circuits (ICs) - Linear - Amplifiers LM2902YDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM2902YDT LM2902YDT 7147399 7147399P 038323-LM2902YDT 497-10213-6-ND LM2902YDT LM2902YDT LM2902YDT LM2902YDT
Product Name 1.3MHz SOIC Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902YDT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 28 volts 3 to 30 volts 3 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details