Manufacturer: STMicroelectronics
Win Source Part Number: 1053492-LM2902WYPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): LM2902PT; LM2902YPT; LM2902PT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quad Op Amp, 1.3MHz GBW, 15V, TSSOP, SM Product overview: LM2902WYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902WYPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
LM2902 - Quad, Operational Amplifier
IC OPAMP GP 4 CIRCUIT 14TSSOP
OPAMP, 1.3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps LP Quad 1.3MHz AMP 100 dB 375uA 800V
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 1.3MHZ 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1053492-LM2902WYPT | 687-LM2902WYPT | 497-10429-6-ND | LM2902WYPT | LM2902WYPT | 69AH0626 | LM2902WYPT | LM2902WYPT | 761-LM2902WYPT | LM2902WYPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902WYPT | Quad 1.3MHz 15V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1.3MHZ 14TSSOP | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 30 volts | |||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||
| VOS | 2 millivolts | 2 millivolts | ||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | ||||||||
| GBW | 1.3 MHz | 1.3 MHz |