The LM2902W is a low-power quad operational amplifier designed for automotive and industrial control systems. It features a wide gain bandwidth of 1.3 MHz and operates over a temperature range of -40 to 125 degrees Celsius. The device can be powered by a single supply voltage ranging from 3 V to 30 V, or dual supplies from ±1.5 V to ±15 V. It has a high voltage gain of 100 dB and a low supply current of 375 µA per amplifier. The input common-mode voltage range includes the negative rail, and it exhibits low input bias and offset currents of 20 nA and 2 nA, respectively. The LM2902W is also equipped with internal electrostatic discharge protection up to 800 V, making it suitable for robust applications.
General Purpose Amplifier 4 Circuit Differential 14-SO
General Purpose Amplifier 4 Circuit Differential 14-SO
General Purpose Amplifier 4 Circuit Differential 14-SO
Low power quad operational amplifier
Operational Amplifiers - Op Amps Low power quad operational amplifier
OPAMP, 1.3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 4 Circuit Differential 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-LM2902WDTTR-ND | LM2902WDT | LM2902WDT | 53AH7044 | LM2902WDT | LM2902WDT | LM2902WDT | LM2902WDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS |