Manufacturer: STMicroelectronics
Win Source Part Number: 778882-LM2902Q4T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM2902
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 16-QFN (3x3)
Output Current per Channel: 20mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Alternative Parts (Cross-Reference): BA4564WFV-E2; LM2902QPWRQ1; BA2902KN; LM2902KDBRE4;
Introduction Date: August 26, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Differential 16-QFN (3x3)
General Purpose Amplifier 4 Circuit Differential 16-QFN (3x3)
General Purpose Amplifier 4 Circuit Differential 16-QFN (3x3)
4-Ch Op Amp, 1.3MHz GBW, 15V, QFN, Bipolar Product overview: LM2902Q4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902Q4T can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 1.3 MHz 100dB BI 375uA Quad Op AMP
General Purpose Amplifier 4 Circuit Differential 16-QFN (3x3)
IC OPAMP GP 4 CIRCUIT 16QFN
OPAMP, 1.3MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 15V, 3V to 30V; Amplifier Case Style:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 16QFN
IC OPAMP GP 4 CIRCUIT 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 778882-LM2902Q4T | 497-12417-6-ND | 687-LM2902Q4T | 1891939P | 1891939 | LM2902Q4T | LM2902Q4T | LM2902Q4T | 51AC9135 | LM2902Q4T | LM2902Q4T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902Q4T | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 15V QFN Operational Amplifier IC | Comparators | Comparators | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz | ||||||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |