The LM2902N is a low-power quad operational amplifier designed for automotive and industrial control systems. It features a wide gain bandwidth of 1.3 MHz and a large voltage gain of 100 dB. The device operates from a single power supply ranging from 3 V to 30 V, or dual supplies from ±1.5 V to ±15 V, making it versatile for various applications. Each amplifier has a supply current of 375 µA, low input bias current of 20 nA, and low input offset current of 2 nA, which contribute to its efficiency and precision. The input common-mode voltage range includes the negative rail, enhancing its usability in different circuit configurations. The LM2902N is available in multiple package options, including SO14, TSSOP14, and QFN16 3x3, providing flexibility for integration into various designs.
General Purpose Amplifier 4 Circuit Differential 14-DIP
Amplifier; Quad Operational; +/- 16 to 32V; 1.5 mA (Typ.) Supply; 32V; DIP14; -4
IC OPAMP GP 4 CIRCUIT 14DIP
OP AMP, 1.3MHZ, 0.4V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Differential 14-DIP
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1558-5-ND | 70013566 | LM2902N | 89K0665 | LM2902N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Amplifier; Quad Operational; +/- 16 to 32V; 1.5 mA (Typ.) Supply; 32V; DIP14; -4 | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1.3Mhz, 0.4V/us, Dip-14; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 3 to 30 volts | 3 volts | 1.5 to 15 volts |