Manufacturer: STMicroelectronics
Win Source Part Number: 778881-LM2902HD
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Part Status: Obsolete(EOL)
Family Name: LM2902H
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 14-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Alternative Parts (Cross-Reference): LM324F-GE2; LM2902FJ-E2; BA2902F-E2; LM324FJ-E2;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quad Op-Amp, 1.3MHz GBW, 15V, SOIC, Surface Mount Product overview: LM2902HD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1.3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902HD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 778881-LM2902HD | 687-LM2902HD | LM2902HD-ND | LM2902HD | LM2902HD | LM2902HD |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902HD | Quad SMD 1.3MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | ||||
| GBW | 1.3 MHz | 1.3 MHz | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |