STMicroelectronics Electronic Surplus - LM2902D LM2902D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198183-LM2902D Packaging: Tube Mounting Style: SMD Supply Current: 1.5mA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LM2902 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198183-LM2902D Packaging: Tube Mounting Style: SMD Supply Current: 1.5mA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LM2902 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2902D - 1198183-LM2902D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2902D
1198183-LM2902D
Electronic Surplus - LM2902D 1198183-LM2902D
Manufacturer: STMicroelectronics Win Source Part Number: 1198183-LM2902D Packaging: Tube Mounting Style: SMD Supply Current: 1.5mA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LM2902 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V

Manufacturer: STMicroelectronics
Win Source Part Number: 1198183-LM2902D
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: LM2902
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198183-LM2902D
Product Name Electronic Surplus - LM2902D
Unlock Full Specs
to access all available technical data