VFQFPN 3X3X0.9 1.7 16L
Automotive-grade, low power, quad, 36 V operational amplifier
Low power quad 36V operational amp
Low power quad 36V operational amp
| DigiKey | Rochester Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-LM2902BYQ5TTR-ND | LM2902BYQ5T | 276912 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | |
| Source Current (IS) | 0.3500 milliamps | ||
| Slew Rate | 0.7500 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 16-VFQFN Exposed Pad | QFP; VFQFPN-16 | QFN-16 |