General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
LM2902 - Quad general-purpose operational amplifier
AUTOMOTIVE-GRADE, LOW POWER, QUA Product overview: LM2902BYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902BYPT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357562-LM2902BYPT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 1.4mA
Current - Output / Channel: 32 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.75V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 150 nA
Voltage - Input Offset: 4 mV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
AUTOMOTIVE-GRADE, LOW POWER, QUA
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
AUTOMOTIVE-GRADE, LOW POWER, QUA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-LM2902BYPTTR-ND | LM2902BYPT | 687-LM2902BYPT | 1357562-LM2902BYPT | LM2902BYPT | LM2902BYPT | LM2902BYPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive Low-Power Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| Slew Rate | 0.7500 V/µs | 0.7500 V/µs | 0.7500 V/µs | 0.7500 V/µs | 7.50E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP14 | Tape & Reel (TR) | 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | -40degC ~ 125degC | |
| Standards | RoHS | RoHS | RoHS |