STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT LM2902AWYDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 122333-LM2902AWYDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 122333-LM2902AWYDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT - 122333-LM2902AWYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT
122333-LM2902AWYDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT 122333-LM2902AWYDT
Manufacturer: STMicroelectronics Win Source Part Number: 122333-LM2902AWYDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 122333-LM2902AWYDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10426-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10426-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10426-6-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10426-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10426-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10426-2-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10426-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10426-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10426-1-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Quad 1.3MHz 1.5mA SOIC Operational Amplifier IC - 687-LM2902AWYDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1.3MHz 1.5mA SOIC Operational Amplifier IC
687-LM2902AWYDT
Quad 1.3MHz 1.5mA SOIC Operational Amplifier IC 687-LM2902AWYDT
Quad Op Amp, 1.3MHz GBW, 70dB CMRR, 1.5mA, SOIC Product overview: LM2902AWYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902AWYDT can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.3MHz GBW, 70dB CMRR, 1.5mA, SOIC Product overview: LM2902AWYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902AWYDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2902AWYDT - Rochester Electronics
Newburyport, MA, United States
Low power quad operational amplifier

Low power quad operational amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902AWYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902AWYDT
Integrated Circuits (ICs) - Linear - Amplifiers LM2902AWYDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902AWYDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902AWYDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902AWYDT
Instrumentation, OP Amps, Buffer Amps LM2902AWYDT
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902AWYDT
Operational Amplifiers - Op Amps LM2902AWYDT
Operational Amplifiers - Op Amps 1.3MHz 100dB 375uA 20nA 2nA 800V

Operational Amplifiers - Op Amps 1.3MHz 100dB 375uA 20nA 2nA 800V

Buy Now Datasheet
Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0625 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0625
Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0625
OPAMP, 1.3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 1.3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 122333-LM2902AWYDT 497-10426-6-ND 687-LM2902AWYDT LM2902AWYDT LM2902AWYDT LM2902AWYDT LM2902AWYDT LM2902AWYDT 69AH0625
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AWYDT Instrumentation, Op Amps, Buffer Amps Quad 1.3MHz 1.5mA SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
Supply Voltage (VS) 3 to 30 volts 3 to 30 volts 30 volts
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
IBIAS 0.0200 µA 0.0200 µA
GBW 1.3 MHz 1.3 MHz
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Unlock Full Specs
to access all available technical data