Low Offset Quad Bipolar Volt Comps
Low Offset Quad Bipolar Volt Comps
Low Offset Quad Bipolar Volt Comps
Quad Comparator IC, 16V, 2.5mA, TSSOP, Surface Mount Product overview: LM2901YPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 16V, 2.5mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 16V, 2.5mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901YPT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-TSSOP
IC VOLT COMPARATOR QUAD 14-TSSOP
Analog Comparators 1.1mA Low Power Quad 25nA 250mV
TSSOP 14/AG-QUAD.VOLTAGE.C
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 152239P | 692-LM2901YPT | LM2901YPT | LM2901YPT | LM2901YPT | 51AC9134 |
| Product Name | Comparators | Quad SMD 16V 2.5mA Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Tssop 14/ag-Quad.voltage.comparator; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | TTL; ECL; CMOS; DTL, CMOS, ECL, MOS, TTL | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Number of Pins | 14 | 14 |