The LM2901YDT is a low-power quad voltage comparator designed for operation from a single supply voltage ranging from +2 V to +36 V or dual supplies of ±1 V to ±18 V. It features a very low supply current of 1.1 mA, which remains consistent regardless of the supply voltage, and a low output saturation voltage of 250 mV at an output current of 4 mA. The device has a low input bias current of 25 nA and a low input offset current of ±5 nA, making it suitable for precision applications. The input common-mode voltage range includes the negative rail, allowing for greater flexibility in circuit design. The LM2901YDT is compatible with TTL, DTL, ECL, MOS, and CMOS logic levels, enhancing its versatility in various electronic applications. This comparator is also characterized as automotive grade, ensuring reliability in automotive environments.
LM2901 - Amplifiers and Comparators-AMPLI
Quad Comparator IC, 1V-32V, SOIC, TTL Out, 1.3us Delay Product overview: LM2901YDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901YDT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
SO 14/A°/LOW POWER QUAD VOLT COMPARATOR; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:500ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Analog Comparators CONDITIONING & INTERFACES
IC VOLT COMPARATOR QUAD 14-SOIC
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901YDT | 1891916 | 1891916P | 692-LM2901YDT | LM2901YDT | 51AC9133 | LM2901YDT | LM2901YDT |
| Product Name | Comparators | Comparators | Quad 1V 32V SOIC Linear Comparator IC | Comparators | So 14/a°/low Power Quad Volt Comparator; Comparator Type Stmicroelectronics | Analog Comparators | Linear - Comparators | |
| Standards | RoHS | |||||||
| Package Type | SOIC; SOIC14 | So | SO-8 | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; Cmos, dtl, ecl, mos, ttl | TTL; ECL; CMOS; DTL, MOS, CMOS, TTL, ECL |