STMicroelectronics Linear - Linear - Comparators - LM2901Q4T LM2901Q4T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018915-LM2901Q4T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018915-LM2901Q4T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901Q4T - 018915-LM2901Q4T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901Q4T
018915-LM2901Q4T
Linear - Linear - Comparators - LM2901Q4T 018915-LM2901Q4T
Manufacturer: STMicroelectronics Win Source Part Number: 018915-LM2901Q4T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018915-LM2901Q4T
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 018915-LM2901Q4T
Product Name Linear - Linear - Comparators - LM2901Q4T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details