Quad Comparator IC, 16V, 2mA, 1.3us, QFN, TTL Out Product overview: LM2901Q4T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 2mA, QFN. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 2mA, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901Q4T can be used for catalog matching and distributor lookup.
STMicroelectronics LM2901Q4T Comparator
STMicroelectronics LM2901Q4T Comparator
STMicroelectronics LM2901Q4T Comparator
COMPARATOR, -40 TO 125DEG C, QFN-EP-16; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:QFN-EP; No. of Pins:16Pins; IC Output RoHS Compliant: Yes
IC VOLT COMPARATOR QUAD 16VFQFPN
Analog Comparators 1.1mA Low Power Quad 25nA 250mV
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM2901Q4T | 1892126P | 1892126 | 25AH9758 | LM2901Q4T | LM2901Q4T | LM2901Q4T |
| Product Name | Quad 16V 2mA QFN Linear Comparator IC | Comparators | Comparators | Comparator, -40 To 125Deg C, Qfn-Ep-16; Comparator Type Stmicroelectronics | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 32 volts | 1 to 36 volts | |||||
| Operating Temperature | -40 C (-40 F) | ||||||
| Package Type | Tape and Reel | QFN | Qfn | QFN-EP | 16-VFQFN Exposed Pad |