LM2901PT - Amplifiers and Comparators-AMPLI
Comparator Quad Low Power TSSOP14
Comparator Quad Low Power TSSOP14
Comparator Quad Low Power TSSOP14
Manufacturer: STMicroelectronics
Win Source Part Number: 018913-LM2901PT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM2901VQPWRG4Q1; LM339PT; LM2901PT; LM339PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Analog Comparators Lo-Pwr Quad Voltage
IC COMP QUAD LOW PWR 14TSSOP
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-TSSOP
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901PT | 6867528 | 6867528P | 018913-LM2901PT | LM2901PT | LM2901PT | LM2901PT |
| Product Name | Comparators | Comparators | Linear - Linear - Comparators - LM2901PT | Analog Comparators | Linear - Comparators | Comparators | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Logic Output | Open collector | Open Collector | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |