Low Power Quad Voltage Comparators
This device consists of four independent precision voltage comparators. All these comparators were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground even though operated from a single power supply voltage.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-DIP
PRECISION COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 16V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
IC COMPARATOR LP QUAD 14-DIP
| Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 70013574 | LM2901N | 89K0664 | LM2901N |
| Product Name | Amplifier; Voltage Comparator; +/- 18 VTO 36 V; 1.1 mA (Typ.) @ +5 V Supply | Comparators | Precision Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Stmicroelectronics | Linear - Comparators |
| Supply Voltage (VS) | 1 to 18 volts | 1 to 16 volts | ||
| Source Current (IS) | 1.3 milliamps | |||
| VOS | 1 millivolts | 7 millivolts | ||
| Power Dissipation (PD) | 1500 milliwatts | |||
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) |