Manufacturer: STMicroelectronics
Win Source Part Number: 1197494-LM258YPT
Packaging: Reel
Mounting Style: SMD
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LM*58
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197494-LM258YPT |
| Product Name | Electronic Surplus - LM258YPT |