General Purpose Amplifier 2 Circuit 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 877207-LM258WPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 2 Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM258
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Low power dual operational amplifiers
Dual Op Amp, 0.6V/µs Slew Rate, 1.1MHz BW, 8-Pin PDSO Product overview: LM258WPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.6V, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.6V, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258WPT can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
Operational Amplifiers - Op Amps Low power dual operational amplifiers
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258WPT-ND | 877207-LM258WPT | LM258WPT | 687-LM258WPT | LM258WPT | LM258WPT | LM258WPT | LM258WPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258WPT | Dual 0.6V 1.1MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| Slew Rate | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | SSOP; SOP; TSSOP; TSSOP 8 | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Operating Range | Automotive |