Manufacturer: STMicroelectronics
Win Source Part Number: 802505-LM258AWYST
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Supply: 700μA
Current - Output / Channel: 60mA
Voltage - Supply, Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Part Number Series: LM258
General Purpose Amplifier 2 Circuit 8-MiniSO
Dual Op Amp, 1.1MHz GBW, 30V, 8-Pin MSOP, SMT Product overview: LM258AWYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 30V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 30V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AWYST can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 802505-LM258AWYST | LM258AWYST-ND | 687-LM258AWYST | LM258AWYST | LM258AWYST | LM258AWYST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AWYST | Instrumentation, Op Amps, Buffer Amps | Dual 1.1MHz 30V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | ||||
| GBW | 1.1 MHz | 1.1 MHz |