Manufacturer: STMicroelectronics
Win Source Part Number: 1197277-LM250K
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: -25°C ~ 150°C
PSRR: 86dB ~ 65dB (120Hz)
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-204AA, TO-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LM250
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 35V
1.2 V-ADJUSTABLE POSITIVE REGULATOR, MBFM2, METAL CAN, TO-3, 2 PIN Product overview: LM250K from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM250K can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-3
IC REG LINEAR POS ADJ 3A TO3
IC REG LINEAR POS ADJ 3A TO3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1197277-LM250K | 776-LM250K | LM250K-ND | LM250K | LM250K |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM250K | 1.2 V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-3; Other; TO-204AA, TO-3 | Other; TO-3 | Other; TO-204AA, TO-3 | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Output Voltage | 25 volts | 25 volts | 1.2 to 25 volts | 1.2 volts |