STMicroelectronics LM239PT Comparator
STMicroelectronics LM239PT Comparator
STMicroelectronics LM239PT Comparator
Quad Voltage Comparator, Low Power, 4 Channels, TSSOP, 32V Product overview: LM239PT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 32V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 32V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239PT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018725-LM239PT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Analog Comparators Lo-Pwr Quad Voltage
IC COMPARTR QUAD BIPOLAR 14TSSOP
Analogue Comparator, Quad, Low Power, 4, 1.3 s, 1V to 16V, TSSOP, 14 RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-TSSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 152236P | 692-LM239PT | 018725-LM239PT | LM239PT | LM239PT | 33R0195 | LM239PT |
| Product Name | Comparators | Low-Power Quad 32V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM239PT | Analog Comparators | Linear - Comparators | Analogue Comparator, Quad, Low Power, 4, 1.3 S, 1V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; CMOS, ECL, MOS, DTL, TTL | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Number of Pins | 14 |