Supply voltage +⁄- 18 or 36 V, Low Power Quad Voltage Comparators
These devices consist of four independent precision voltage comparators with an offset voltage specifications as low as 2 mV (Max.) All these comparators were designed specifically to operate from a single power supply aver a wide range of voltages. Operation from split power supplies is also possible. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground even though operated from a single power supply voltage.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-DIP
IC COMPARATOR LP QUAD 14DIP
| Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 70013572 | LM239N | LM239N |
| Product Name | Amplifier; Voltage Comparator; +/- 18 VOR 36 V; 1.1 mA (Typ.) @ +5 V Supply | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 1 to 18 volts | ||
| Source Current (IS) | 1.3 milliamps | ||
| VOS | 1 millivolts | 5 millivolts | |
| Power Dissipation (PD) | 1500 milliwatts | ||
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) |